Texas Instruments Interface - Interface - I/O Expanders - TCA9534ADWR TCA9534ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807118-TCA9534ADWR Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: I2C Number of I/O: 8 Interrupt Output: Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807118-TCA9534ADWR Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: I2C Number of I/O: 8 Interrupt Output: Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA9534ADWR - 807118-TCA9534ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9534ADWR
807118-TCA9534ADWR
Interface - Interface - I/O Expanders - TCA9534ADWR 807118-TCA9534ADWR
Manufacturer: Texas Instruments Win Source Part Number: 807118-TCA9534ADWR Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: I2C Number of I/O: 8 Interrupt Output: Yes Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807118-TCA9534ADWR
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull
Interface: I2C
Number of I/O: 8
Interrupt Output: Yes
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Interface - I/O Expanders - TCA9534ADWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9534ADWR
Interface - I/O Expanders TCA9534ADWR
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 807118-TCA9534ADWR TCA9534ADWR
Product Name Interface - Interface - I/O Expanders - TCA9534ADWR Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCF8575CPWG4 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details