Texas Instruments Standard Linear and Logic 1.8V 2.5V 3.3V Logic IC TCA9517ADGKR

Description
Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R Product overview: TCA9517ADGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 2.5V, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517ADGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R Product overview: TCA9517ADGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 2.5V, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517ADGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.5V 3.3V Logic IC
732-TCA9517ADGKR
1.8V 2.5V 3.3V Logic IC 732-TCA9517ADGKR
Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R Product overview: TCA9517ADGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 2.5V, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517ADGKR can be used for catalog matching and distributor lookup.

Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R Product overview: TCA9517ADGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 2.5V, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-TCA9517ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-TCA9517ADGKR
Product Name 1.8V 2.5V 3.3V Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT00/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details