The TCA9509DGKR is a level-translating I²C and SMBus bus repeater designed for bidirectional voltage-level translation between low voltages (down to 0.9V) and higher voltages (2.7V to 5.5V). It features a two-channel buffer that supports mixed-mode applications, allowing for the extension of I²C and similar bus systems without performance degradation during level shifting. The device accommodates standard and fast mode I²C devices, supports arbitration and clock stretching, and can handle bus capacitance of up to 400pF on the B-side. The TCA9509 operates with an active-high repeater-enable input and requires no external pull-up resistors on the lower-voltage port (A-side). It is available in two package options: a compact 1.6mm x 1.6mm QFN and a 3mm x 3mm MSOP. The device is rated for operation in temperatures ranging from -40°C to 85°C and has a maximum data rate of 400kHz. ESD protection exceeds industry standards, making it suitable for various applications, including servers, routers, and industrial equipment.
Buffer, ReDriver 1 Channel 400kHz 8-VSSOP
Buffer, ReDriver 1 Channel 400kHz 8-VSSOP
Buffer, ReDriver 1 Channel 400kHz 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 031993-TCA9509DGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 6.5pF
Family Name: TCA9509
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): PI3DPX1205AZLBEX; PI3DPX1207BZHEX; TCA9509RVHR;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 1CH 8VSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-30283-6-ND | 031993-TCA9509DGKR | TCA9509DGKR |
| Product Name | Signal Buffers, Repeaters, Splitters | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA9509DGKR | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts |