Manufacturer: Texas Instruments
Win Source Part Number: 215356-TCA6507ZXURG1
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: Linear
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 12-UFBGA
Manufacturer Device Package: 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Voltage - Output: 5.5V
Frequency: 100kHz, 400kHz
Current - Output / Channel: 40mA
Number of Outputs: 7
Dimming: I2C, SMBus
Voltage - Supply (Min): 1.65V
Voltage - Supply (Max): 3.6V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215356-TCA6507ZXURG1 |
| Product Name | Integrated Circuits(ICs) |