Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown 14-TSSOP -40 to 85
7-Bit I²C/SMBus LED Driver, 40mA, 1.65-3.6V, 400kHz, 7-Out, TSSOP Product overview: TCA6507PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 3.6V, 400kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 3.6V, 400kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TCA6507PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081348-TCA6507PWR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 100kHz, 400kHz
Number of Outputs: 7
Dimming: I2C, SMBus
Family Name: TCA6507
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 1.65V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): ADP8863ACPZ-R7; TCA6507ZXUR; TCA6507RUER; TCA6507PWT;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 14-TSSOP
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 14-TSSOP
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 14-TSSOP
LED DRIVER, I2C/SMBUS, TSSOP-14; Device Topology:-; No. of Outputs:7Outputs; Output Current:40mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:14Pins; Input Voltage Min:1.65V; Input Voltage Max:3.6V; Switching RoHS Compliant: Yes
IC LED DRVR LIN I2C 40MA 14TSSOP
IC LED DRVR LIN DIM 40MA 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TCA6507PWR | 137-TCA6507PWR | 081348-TCA6507PWR | 296-22777-6-ND | 26AJ9805 | TCA6507PWR | TCA6507PWR |
| Product Name | TCA6507 Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown | 40mA 3.6V 400kHz TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TCA6507PWR | LED Drivers | Led Driver, I2C/smbus, Tssop-14; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,X2QFN | 14-TSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |