Low-voltage 7-bit I2C and SMBus LED driver with intensity control and shutdown, offering seven open-drain outputs capable of sourcing up to 40 mA per LED, programmable blink and fade rates, and 16-step intensity control. Operates from 1.65 V to 3.6 V with 5.5 V tolerant outputs. Available in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm. Operates over a temperature range of -40 °C to 85 °C.
Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown 14-TSSOP -40 to 85
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 14-TSSOP
IC LED DRVR LIN I2C 40MA 14TSSOP
IC LED DRVR LIN DIM 40MA 14TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TCA6507PWG4 | TCA6507PWG4-ND | TCA6507PWG4 | TCA6507PWG4 |
| Product Name | TCA6507 Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,X2QFN | |||
| Features | RoHS Compliant | RoHS Compliant | ||
| Input Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts |