Texas Instruments Interface - Interface - I/O Expanders - TCA6424ARGJR TCA6424ARGJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 031987-TCA6424ARGJR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 24 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA6424A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-UQFN Exposed Pad (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 031987-TCA6424ARGJR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 24 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA6424A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-UQFN Exposed Pad (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA6424ARGJR - 031987-TCA6424ARGJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6424ARGJR
031987-TCA6424ARGJR
Interface - Interface - I/O Expanders - TCA6424ARGJR 031987-TCA6424ARGJR
Manufacturer: Texas Instruments Win Source Part Number: 031987-TCA6424ARGJR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 24 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA6424A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-UQFN Exposed Pad (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 031987-TCA6424ARGJR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 24
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: TCA6424A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-UQFN Exposed Pad (5x5)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
TCA6424ARGJR
Interface - I/O Expanders TCA6424ARGJR
IC I/O EXPANDER I2C 24B 32UQFN

IC I/O EXPANDER I2C 24B 32UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 031987-TCA6424ARGJR TCA6424ARGJR
Product Name Interface - Interface - I/O Expanders - TCA6424ARGJR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Protocols CAN V2.0b
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details