Texas Instruments Interface - Interface - I/O Expanders - TCA6416PWR TCA6416PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899257-TCA6416PWR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 16 Part Status: Not For New Designs Family Name: TCA6416 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23489-6, 296-23489-2, TCA6416PWRG4-ND, 296-23489-6-NDR, 296-23489-1, -TCA6416PWRG4-NDR, 296-23489-1-NDR, -TCA6416PWR-NDR, -296-23489-1-ND, -296-23489-1-NDR, -TCA6416PWRG4, 296-23489-2-NDR, TCA6416PWRG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899257-TCA6416PWR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 16 Part Status: Not For New Designs Family Name: TCA6416 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23489-6, 296-23489-2, TCA6416PWRG4-ND, 296-23489-6-NDR, 296-23489-1, -TCA6416PWRG4-NDR, 296-23489-1-NDR, -TCA6416PWR-NDR, -296-23489-1-ND, -296-23489-1-NDR, -TCA6416PWRG4, 296-23489-2-NDR, TCA6416PWRG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6416PWR
899257-TCA6416PWR
Interface - Interface - I/O Expanders - TCA6416PWR 899257-TCA6416PWR
Manufacturer: Texas Instruments Win Source Part Number: 899257-TCA6416PWR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C, SMBus 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 16 Part Status: Not For New Designs Family Name: TCA6416 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23489-6, 296-23489-2, TCA6416PWRG4-ND, 296-23489-6-NDR, 296-23489-1, -TCA6416PWRG4-NDR, 296-23489-1-NDR, -TCA6416PWR-NDR, -296-23489-1-ND, -296-23489-1-NDR, -TCA6416PWRG4, 296-23489-2-NDR, TCA6416PWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 899257-TCA6416PWR
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C, SMBus 24-TSSOP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 16
Part Status: Not For New Designs
Family Name: TCA6416
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23489-6, 296-23489-2, TCA6416PWRG4-ND, 296-23489-6-NDR, 296-23489-1, -TCA6416PWRG4-NDR, 296-23489-1-NDR, -TCA6416PWR-NDR, -296-23489-1-ND, -296-23489-1-NDR, -TCA6416PWRG4, 296-23489-2-NDR, TCA6416PWRG4

Buy Now Datasheet
Interface - I/O Expanders - TCA6416PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA6416PWR
Interface - I/O Expanders TCA6416PWR
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 899257-TCA6416PWR TCA6416PWR
Product Name Interface - Interface - I/O Expanders - TCA6416PWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details