Texas Instruments Interface - Interface - I/O Expanders - TCA6416ARTWR TCA6416ARTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 115371-TCA6416ARTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115371-TCA6416ARTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6416ARTWR
115371-TCA6416ARTWR
Interface - Interface - I/O Expanders - TCA6416ARTWR 115371-TCA6416ARTWR
Manufacturer: Texas Instruments Win Source Part Number: 115371-TCA6416ARTWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 115371-TCA6416ARTWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - TCA6416ARTWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA6416ARTWR
Interface - I/O Expanders TCA6416ARTWR
IC I/O EXPANDER I2C 16B 24WQFN

IC I/O EXPANDER I2C 16B 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 115371-TCA6416ARTWR TCA6416ARTWR
Product Name Interface - Interface - I/O Expanders - TCA6416ARTWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details