Texas Instruments Interface - Interface - I/O Expanders - TCA6408ARSVR TCA6408ARSVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 031983-TCA6408ARSVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-UQFN (2.6x1.8) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 031983-TCA6408ARSVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-UQFN (2.6x1.8) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA6408ARSVR - 031983-TCA6408ARSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6408ARSVR
031983-TCA6408ARSVR
Interface - Interface - I/O Expanders - TCA6408ARSVR 031983-TCA6408ARSVR
Manufacturer: Texas Instruments Win Source Part Number: 031983-TCA6408ARSVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-UQFN (2.6x1.8) Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 031983-TCA6408ARSVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-UQFN (2.6x1.8)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - TCA6408ARSVR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA6408ARSVR
Interface - I/O Expanders TCA6408ARSVR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 031983-TCA6408ARSVR TCA6408ARSVR
Product Name Interface - Interface - I/O Expanders - TCA6408ARSVR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details