Manufacturer: Texas Instruments
Win Source Part Number: 1265502-TCA4311ADR
Packaging: Reel
Type: Buffer, Accelerator
Mounting Style: SMD
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Supply Current: 5.1mA
Capacitance - Input: 10pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TCA4311A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Buffer, Accelerator 1 Channel 8-SOIC
Buffer, Accelerator 1 Channel 8-SOIC
Buffer, Accelerator 1 Channel 8-SOIC
IC ACCELERATOR I2C HOTSWAP 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1265502-TCA4311ADR | 296-30189-6-ND | TCA4311ADR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311ADR | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts |