Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers TCA4307DGKR

Description
Win Source Part Number: 1130613-TCA4307DGKR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.5 mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Slew Rate, UVLO Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA4307DGKRDKR,2 96-TCA4307DGKRCT,296 -TCA4307DGKRTR Base Product Number: TCA4307
Request a Quote Datasheet
Description
Win Source Part Number: 1130613-TCA4307DGKR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.5 mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Slew Rate, UVLO Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA4307DGKRDKR,2 96-TCA4307DGKRCT,296 -TCA4307DGKRTR Base Product Number: TCA4307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1130613-TCA4307DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1130613-TCA4307DGKR
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1130613-TCA4307DGKR
Win Source Part Number: 1130613-TCA4307DGKR Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.5 mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Slew Rate, UVLO Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA4307DGKRDKR,2 96-TCA4307DGKRCT,296 -TCA4307DGKRTR Base Product Number: TCA4307

Win Source Part Number: 1130613-TCA4307DGKR
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: UVLO
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 2.5 mA
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Slew Rate, UVLO
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA4307DGKRDKR,296-TCA4307DGKRCT,296-TCA4307DGKRTR
Base Product Number: TCA4307

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1130613-TCA4307DGKR
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details