Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TB5T1D TB5T1D

Description
Manufacturer: Texas Instruments Win Source Part Number: 899078-TB5T1D Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TB5T1 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TB5T1D-NDR, TB5T1LD, -TB5T1DE4, -296-16689-5, TB5T1LD-ND, -TB5T1DE4-NDR, -296-16689-5-ND, -TB5T1LD-NDR, -TB5T1LD, 296-16689-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899078-TB5T1D Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TB5T1 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TB5T1D-NDR, TB5T1LD, -TB5T1DE4, -296-16689-5, TB5T1LD-ND, -TB5T1DE4-NDR, -296-16689-5-ND, -TB5T1LD-NDR, -TB5T1LD, 296-16689-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1D - 899078-TB5T1D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1D
899078-TB5T1D
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1D 899078-TB5T1D
Manufacturer: Texas Instruments Win Source Part Number: 899078-TB5T1D Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TB5T1 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TB5T1D-NDR, TB5T1LD, -TB5T1DE4, -296-16689-5, TB5T1LD-ND, -TB5T1DE4-NDR, -296-16689-5-ND, -TB5T1LD-NDR, -TB5T1LD, 296-16689-5

Manufacturer: Texas Instruments
Win Source Part Number: 899078-TB5T1D
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TB5T1
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TB5T1D-NDR, TB5T1LD, -TB5T1DE4, -296-16689-5, TB5T1LD-ND, -TB5T1DE4-NDR, -296-16689-5-ND, -TB5T1LD-NDR, -TB5T1LD, 296-16689-5

Buy Now Datasheet
Drivers, Receivers, Transceivers - TB5T1D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TB5T1D
Drivers, Receivers, Transceivers TB5T1D
2/2 Transceiver Full 16-SOIC

2/2 Transceiver Full 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899078-TB5T1D TB5T1D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TB5T1D Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details