TEXAS INSTRUMENTS
TB5R3DRG4 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
TB5R3DRG4
Description
0/4 Receiver 16-SOIC
-
Quarktwin Technology Ltd.
Datasheet
Description
0/4 Receiver 16-SOIC
Datasheet
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
TB5R3DRG4 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; Surface Mount
Operating Temperature
0.0 to 70.0 C (32.0 to 158.0 F)
View Details
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
Die
Operating Frequency
4500 to 10500 MHz
Supply Voltage
4 volts
View Details
Radar Technology, Incorporated
Operating Frequency
30 MHz
RF Connectors
SMA
View Details