TB3R2DG4 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
TB3R2DG4
Description
IC RECEIVER 0/4 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
TB3R2DG4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TB3R2DG4 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details