IC AUDIO AMP D 64-HTQFP
IC AUDIO AMP D 64-HTQFP
IC AUDIO AMP D 64-HTQFP
AUTOMOTIVE 45-V, 10-A DIGITAL IN Product overview: TAS6584QPHDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS6584QPHDRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (14x14)
AUTOMOTIVE 45-V, 10-A DIGITAL IN
AUTOMOTIVE 45-V, 10-A DIGITAL IN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-TAS6584QPHDRQ1TR-ND | 742-TAS6584QPHDRQ1 | TAS6584QPHDRQ1 | TAS6584QPHDRQ1 | TAS6584QPHDRQ1 |
| Product Name | Audio Amplifiers | Automotive Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 45 volts | 4.5 to 45 volts | 4.5 to 45 volts | 45 to 4.5 volts | |
| Output Power | 118 watts | 118 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D |