4-Ch Class-D Audio Amp, 75W, 2MHz, AEC-Q100, 56-HSSOP Product overview: TAS6424QDKQRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75W, 2MHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 75W, 2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS6424QDKQRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264167-TAS6424QDKQR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 4-Channel (Quad)
Categories: Integrated Circuits
Supplier Device Package: 56-HSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-PowerBSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 26.4V
Max Output Power x Channels at Load: 150W x 4 at 2Ohm
IC AMP CLASS D QUAD 150W 56HSSOP
IC AMP CLASS D QUAD 75W 56HSSOP
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
IC AMP CLASS D QUAD 75W 56HSSOP
Audio Amplifiers 75-W 2.1-MHz Digital Input 4-Channel Automotive Class-D Audio Amplifier 56-HSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 742-TAS6424QDKQRQ1 | 296-45548-6-ND | 1264167-TAS6424QDKQRQ1 | TAS6424QDKQRQ1 | TAS6424QDKQRQ1 | TAS6424QDKQRQ1 | TAS6424QDKQRQ1 | TAS6424QDKQRQ1 |
| Product Name | Automotive 75W 2MHz Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS6424QDKQRQ1 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3 to ? volts | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Thermal Shutdown Protection | |||||||
| Output Power | 150 watts | 150 watts | 150 watts | 150 watts |