4-Ch Automotive Class-D Audio Amp, 75W, 2.1MHz, AEC-Q100, 56-Pin Product overview: TAS6424QDKQQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75W, 2.1MHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 75W, 2.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS6424QDKQQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
IC AMP CLASS D QUAD 150W 56HSSOP
Audio Amplifiers CLASS D AMPLIFIER
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
IC AMP CLASS D QUAD 150W 56HSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TAS6424QDKQQ1 | 296-47197-ND | TAS6424QDKQQ1 | TAS6424QDKQQ1 | TAS6424QDKQQ1 | TAS6424QDKQQ1 |
| Product Name | Automotive 75W 2.1MHz Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to ? volts | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Thermal Shutdown Protection | |||||
| Output Power | 150 watts | 150 watts |