Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
Automotive, 75-W, 2-MHz, 2-ch 4.5- to 26.4-V digital input Class-D audio amplifier w/ load dump 56-HSSOP -40 to 125 Product overview: TAS6422QDKQRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS6422QDKQRQ1 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 70W 56HSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
IC AMP CLASS D STER 70W 56HSSOP
Audio Amplifiers 75W 2-MHz Digital Input 2-Channel Automotive Class-D Audio Amplifier 56-HSSOP -40 to 125
IC AMP CLASS D STER 70W 56HSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-TAS6422QDKQRQ1TR-ND | 742-TAS6422QDKQRQ1 | TAS6422QDKQRQ1 | TAS6422QDKQRQ1 | TAS6422QDKQRQ1 | TAS6422QDKQRQ1 | TAS6422QDKQRQ1 |
| Product Name | Audio Amplifiers | Automotive Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4.5 to 26.4 volts | 3 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | |||
| Output Power | 70 watts | 70 watts | 70 watts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |