Win Source Part Number: 1260593-TAS6422QDKQQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class D
Features: Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70W x 2 @ 4Ohm
Voltage - Supply: 4.5V ~ 26.4V
Package / Case: 56-PowerBSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-HSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TAS6422QDKQQ1,TEXTIS
Base Product Number: TAS6422
Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
75W 2-MHz Digital Input 2-Channel Automotive Class-D Audio Amplifier 56-HSSOP -40 to 125 Product overview: TAS6422QDKQQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 75W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, Dual, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS6422QDKQQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
IC AMP CLASS D STER 70W 56HSSOP
IC AMP CLASS D STER 70W 56HSSOP
Audio Amplifiers CLASS D AMPLIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1260593-TAS6422QDKQQ1 | 296-46957-ND | 742-TAS6422QDKQQ1 | TAS6422QDKQQ1 | TAS6422QDKQQ1 | TAS6422QDKQQ1 | TAS6422QDKQQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Automotive Dual 75W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 3 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | ||
| Output Power | 70 watts | 70 watts | 70 watts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D |