50-W STEREO, DIGITAL INPUT, HIGH Product overview: TAS5828MDADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5828MDADR can be used for catalog matching and distributor lookup.
IC AUDIO AMP D 32-HTSSOP
IC AUDIO AMP D 32-HTSSOP
IC AUDIO AMP D 32-HTSSOP
50-W STEREO, DIGITAL INPUT, HIGH
50-W STEREO, DIGITAL INPUT, HIGH
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5828MDADR | 296-TAS5828MDADRTR-ND | TAS5828MDADR | TAS5828MDADR | TAS5828MDADR |
| Product Name | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 26.4 volts | 1.62 to 3.63 volts | 26.4 to 1.62 volts | 1.62 to 26.4 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) |