4.5V to 26.4V Class-H control digital-in Class-D audio amp with ultra-low idle & superior efficiency 32-VQFN -25 to 85 Product overview: TAS5825PRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.5V, 26.4V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, 4.5V, 26.4V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825PRHBR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 936120-TAS5825PRHBR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5825
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TAS5825PRHBRTR, 296-TAS5825PRHBRDKR,
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
CLASS-D AUDIO AMPLIFIER
CLASS-D AUDIO AMPLIFIER
CLASS-D AUDIO AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 742-TAS5825PRHBR | 296-TAS5825PRHBRTR-ND | 936120-TAS5825PRHBR | TAS5825PRHBR | TAS5825PRHBR | TAS5825PRHBR | TAS5825PRHBR |
| Product Name | Low-Power 4.5V 26.4V VQFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5825PRHBR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Output Power | 38 watts | 38 watts | 38 watts | ||||
| Operation Class | Class D | Class D | Class D |