Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1323089-TAS5825MRHBT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 250
Mounting: Surface Mount
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 38W x 1 @ 8Ohm, 17.8W x 2 @ 6Ohm
Voltage - Supply: 4.5V ~ 26.4V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52225-1,296-5222
Base Product Number: TAS5825
RoHS Status: ROHS3 Compliant
38-W stereo, 65-W mono, 4.5- to 26-V, digital input Class-D Smart Audio Amplifier w/ 192kHz arch 32-VQFN -25 to 85 Product overview: TAS5825MRHBT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 192kHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825MRHBT can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 38W 32VQFN
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Audio Amplifiers 4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85
IC AMP CLASS D STEREO 38W 32VQFN
IC AMP CLASS D STEREO 38W 32VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-52225-1-ND | 1323089-TAS5825MRHBT | 742-TAS5825MRHBT | TAS5825MRHBT | TAS5825MRHBT | TAS5825MRHBT | TAS5825MRHBT | TAS5825MRHBT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 192kHz VQFN Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 1.62 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | |||
| Output Power | 38 watts | 38 watts | 38 watts | 38 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |