Win Source Part Number: 978518-TAS5822MDCPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 35W x 2 @ 4Ohm
Voltage - Supply: 4.5V ~ 26.4V
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TAS5822MDCPRDKR,
Base Product Number: TAS5822
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
35-W, INDUCTOR-LESS, DIGITAL INP
35-W, INDUCTOR-LESS, DIGITAL INP
35-W, INDUCTOR-LESS, DIGITAL INP
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 978518-TAS5822MDCPR | 296-TAS5822MDCPRCT-ND | TAS5822MDCPR | TAS5822MDCPR | TAS5822MDCPR | TAS5822MDCPR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | ||
| Output Power | 35 watts | 35 watts | 35 watts | 35 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |