23-W stereo, 45-W mono, 4.5- to 26.4-V, digital input Class-D audio amplifier w/ processing & P2P HP 38-HTSSOP -25 to 85 Product overview: TAS5806MDDCPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5806MDDCPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Win Source Part Number: 1151307-TAS5806MDDCP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Auto Level Control, Input Multiplexer, PWM Control
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 27.5 x 2 @ 80Ohm
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TAS5806MDDCPRDKR
Base Product Number: TAS5806
Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Audio Amplifiers 23W stereo, digital closed-loop Class-D audio amp with processing and headphone driver 38-HTSSOP -25 to 85
IC AUDIO AMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TAS5806MDDCPR | 296-TAS5806MDDCPRDKR-ND | 1151307-TAS5806MDDCPR | TAS5806MDDCPR | TAS5806MDDCPR | TAS5806MDDCPR | TAS5806MDDCPR | TAS5806MDDCPR |
| Product Name | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.62 to ? volts | 1.8 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 26.4 to 1.8 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Output Power | 27.5 watts | 0.0275 watts | 27.5 watts | |||||
| Operation Class | Class D | Class D | Class D |