Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 38-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 38-HTSSOP
Win Source Part Number: 985951-TAS5806MDCPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 45W x 1 @ 4Ohm, 23W x 2 @ 8Ohm
Voltage - Supply: 1.62V ~ 3.63V, 4.5V ~ 26.4V
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53531-2,296-5353
Base Product Number: TAS5806
23-W stereo, 45-W mono, 4.5- to 26.4-V, digital input Class-D audio amplifier w/ processing & P2P 38-HTSSOP -25 to 85 Product overview: TAS5806MDCPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5806MDCPR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 38-HTSSOP
IC AMP D MONO/STER 45W 38HTSSOP
IC AMP D MONO/STER 45W 38HTSSOP
Audio Amplifiers TAS5806M 23W stereo, digital closed-loop Class-D audio amplifier with processing 38-HTSSOP -25 to 85
IC AMP D MONO/STER 45W 38HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-53531-6-ND | 985951-TAS5806MDCPR | 742-TAS5806MDCPR | TAS5806MDCPR | TAS5806MDCPR | TAS5806MDCPR | TAS5806MDCPR | TAS5806MDCPR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.62 to 3.63 volts | 1.62 to 26.4 volts | 1.62 to ? volts | 1.62 to 26.4 volts | 26.4 to 1.62 volts | |||
| Output Power | 45 watts | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |