Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
23-W stereo, 45-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier w/ processing 28-HTSSOP -25 to 85 Product overview: TAS5805MPWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5805MPWP can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 45W 28HTSSOP
Audio Amplifiers TAS5805M 23-W, Digital Input, Stereo, Closed-Loop Class-D Audio Amplifier with Extended Processing 28-HTSSOP -25 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP D MONO/STER 45W 28HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-50244-ND | 742-TAS5805MPWP | TAS5805MPWP | TAS5805MPWP | TAS5805MPWP | TAS5805MPWP |
| Product Name | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 1.62 to ? volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | ||
| Output Power | 45 watts | 45 watts | 45 watts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Operation Class | Class D | Class D |