Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers 20-W, Digital Input, Stereo, Closed-Loop Class-D Amplifier with 96-kHz Processing 48-HTSSOP -25 to 85
IC AMP CLASS D STER 40W 48HTSSOP
IC AMP CLASS D STER 40W 48HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-51626-2-ND | TAS5780MDCAR | TAS5780MDCAR | TAS5780MDCAR | TAS5780MDCAR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | ||
| Output Power | 40 watts | 40 watts | 40 watts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Operation Class | Class D | Class D |