The TAS5768M is a stereo Class-D audio amplifier with integrated digital signal processing, designed to deliver up to 2x50W peak power into 4Ω while protecting speakers from thermal and mechanical overload through adaptive control algorithms. It operates over a wide supply range of 4.5V to 26.4V and provides continuous output power of 2x20W without a heatsink, featuring THD+N below 0.02% at 1W/4Ω and output noise under 90µVrms at 24V supply. The device is housed in a 48-pin VQFN package measuring 7.00mm × 5.00mm, and supports I²S/TDM audio input with I²C control. Operating temperature ranges from -25°C to 85°C.
20W Class-D Stereo PurePath(TM) Smart Amp with Ternary Modulation 48-VQFN -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 936119-TAS5768MRMTR
Series: PurePath™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TAS5768
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-40571-2, 296-40571-1, 296-40571-6, -296-40571-1-ND, TAS5768MRMTR-ND
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier w/ 1SPW 48-VQFN -25 to 85 Product overview: TAS5768MRMTR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5768MRMTR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 48VQFN
IC AMP CLASS D STEREO 48VQFN
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5768MRMTR | 936119-TAS5768MRMTR | 296-40571-2-ND | 742-TAS5768MRMTR | TAS5768MRMTR | TAS5768MRMTR | TAS5768MRMTR | TAS5768MRMTR |
| Product Name | TAS5768M 20W Class-D Stereo PurePath(TM) Smart Amp with Ternary Modulation | Linear - Linear - Amplifiers - Audio - TAS5768MRMTR | Audio Amplifiers | VQFN Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,VQFN | 48-VFQFN Exposed Pad | Tape and Reel | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |