The TAS5768MDCA is a 20W Class-D stereo amplifier designed by Texas Instruments, featuring PurePath,Ñ¢ Smart Amp technology with ternary modulation. It operates within a wide power supply range of 4.5V to 26.4V and supports speaker loads from 2Ω to 8Ω, delivering a peak output power of 2x50W into 4Ω and continuous power of 2x20W without a heat sink. The amplifier includes built-in protections for thermal, over-current, and short-circuit conditions, ensuring reliable operation. This device features a configurable digital audio processor with capabilities for down mixing and custom equalization using 10 biquads. It supports digital audio interfaces such as I¬=S or TDM with sampling rates of 44.1 kHz and 48 kHz. The TAS5768MDCA is packaged in a 48-pin HTSSOP or VQFN format, making it suitable for applications in audio docks, soundbars, laptops, all-in-one computers, and digital TVs. Its low output noise and low total harmonic distortion plus noise (THD+N) of less than 0.02% at 1W/4Ω contribute to high audio fidelity.
20W Class-D Stereo PurePath(TM) Smart Amp with Ternary Modulation 48-HTSSOP -25 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier w/ 1SPW 48-HTSSOP -25 to 85 Product overview: TAS5768MDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5768MDCA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260592-TAS5768MDCA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: PurePath™
Type: Class D
Features: Depop, Short-Circuit Protection
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TAS5768
IC AMP CLASS D STEREO 48HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
IC AMP CLASS D STEREO 48HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5768MDCA | TAS5768MDCA-ND | 742-TAS5768MDCA | 1260592-TAS5768MDCA | TAS5768MDCA | TAS5768MDCA | TAS5768MDCA | TAS5768MDCA |
| Product Name | TAS5768M 20W Class-D Stereo PurePath(TM) Smart Amp with Ternary Modulation | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,VQFN | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Rail/Tube | 48-TFSOP (0.240", 6.10mm Width) Exposed Pad | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |