20W Class-D Stereo PurePath(TM) Smart Amp 48-VQFN -25 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier 48-VQFN -25 to 85 Product overview: TAS5766MRMTT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5766MRMTT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264166-TAS5766MRMTT
Series: PurePath
Type: Class D
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: TAS5766
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TAS5766MDCAR; TAS5766MDCA; TAS5766MRMTR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 48VQFN
IC AMP CLASS D STEREO 48VQFN
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5766MRMTT | 296-TAS5766MRMTTCT-ND | 742-TAS5766MRMTT | 1264166-TAS5766MRMTT | TAS5766MRMTT | TAS5766MRMTT | TAS5766MRMTT | TAS5766MRMTT |
| Product Name | TAS5766M 20W Class-D Stereo PurePath(TM) Smart Amp | Audio Amplifiers | VQFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5766MRMTT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,VQFN | 48-VFQFN Exposed Pad | Tape and Reel | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |