TAS5766M 2x50-W/4Ω stereo class-D PurePath™ Smart Amp with integrated audio processor for applications such as soundbars and laptops, available in a 48-pin VQFN package measuring 7.00mm × 5.00mm, operating over a supply range of 4.5V to 26.4V, delivering 2x20W continuous power without a heatsink, and rated for operation from -25°C to 85°C.
20W Class-D Stereo PurePath(TM) Smart Amp 48-VQFN -25 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier 48-VQFN -25 to 85 Product overview: TAS5766MRMTR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5766MRMTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264165-TAS5766MRMTR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (5x7)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): TAS5766MRMTT; TAS5766MDCAR; TAS5766MDCA; TAS5766MRMTR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC AMP CLASS D STEREO 48VQFN
IC AMP CLASS D STEREO 48VQFN
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x5)
IC AMP CLASS D STEREO 48VQFN
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TAS5766MRMTR | 296-45406-2-ND | 742-TAS5766MRMTR | 1264165-TAS5766MRMTR | TAS5766MRMTR | TAS5766MRMTR | TAS5766MRMTR | TAS5766MRMTR | TAS5766MRMTR |
| Product Name | TAS5766M 20W Class-D Stereo PurePath(TM) Smart Amp | Audio Amplifiers | VQFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5766MRMTR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP,VQFN | 48-VFQFN Exposed Pad | Tape and Reel | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | Surface Mount | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |