The TAS5766M is a stereo Class-D smart amplifier with 2x20 W continuous output power without a heatsink, designed for audio applications such as soundbars, laptops, and digital TVs. It operates from a 4.5 V to 26.4 V power supply and supports 2 Ω to 8 Ω loudspeakers. The device features PurePath Smart Amp technology for dynamic loudspeaker protection, bass enhancement, and thermal and excursion limitation, with THD+N below 0.02% at 1 W/4 Ω and output noise under 90 µVrms at 24 V supply. It includes an integrated audio processor with 10 biquads, I2C control, and a digital audio interface supporting I2S or TDM at 44.1 kHz or 48 kHz. The TAS5766MDCAR variant is housed in a 48-pin HTSSOP package measuring 12.50 mm × 6.10 mm and is rated for operation from -25 °C to 85 °C.
20W Class-D Stereo PurePath(TM) Smart Amp 48-HTSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 196322-TAS5766MDCAR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Family Name: TAS5766
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5766MRMTR; TAS5766MRMTT; TAS5766MDCA; TAS5766MDCA; TAS5766MRMTR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier 48-HTSSOP -25 to 85 Product overview: TAS5766MDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5766MDCAR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5766MDCAR | 196322-TAS5766MDCAR | 742-TAS5766MDCAR | 296-46213-2-ND | TAS5766MDCAR | TAS5766MDCAR | TAS5766MDCAR | TAS5766MDCAR | TAS5766MDCAR |
| Product Name | TAS5766M 20W Class-D Stereo PurePath(TM) Smart Amp | Linear - Linear - Amplifiers - Audio - TAS5766MDCAR | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP,VQFN | SSOP; SOP; TSSOP; 48-HTSSOP | Tape and Reel | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Surface Mount | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 4.5 to 26.4 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 C (-13 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |