20W Class-D Stereo PurePath(TM) Smart Amp 48-HTSSOP -25 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264164-TAS5766MDCA
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TAS5766MRMTT; TAS5766MDCAR; TAS5766MDCA; TAS5766MRMTR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
50-W stereo, 100-W mono, 4.5- to 26.4-V supply, digital input Class-D Smart Audio Amplifier 48-HTSSOP -25 to 85 Product overview: TAS5766MDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5766MDCA can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 48HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
Audio Amplifiers 20W Class-D Stereo PurePath Smart Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5766MDCA | 296-43491-5-ND | 1264164-TAS5766MDCA | 742-TAS5766MDCA | TAS5766MDCA | TAS5766MDCA | TAS5766MDCA | TAS5766MDCA |
| Product Name | TAS5766M 20W Class-D Stereo PurePath(TM) Smart Amp | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5766MDCA | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,VQFN | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Rail/Tube | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 C (-13 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |