Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Win Source Part Number: 970326-TAS5760MTDAPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55.2W x 1 @ 4Ohm, 63.5W x 2 @ 4Ohm
Voltage - Supply: 3V ~ 3.63V
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51624-2,TAS5760M
Base Product Number: TAS5760
Automotive, 25-W, 2-ch, 4.5- to 26.4-V supply digital input Class-D audio amplifier 32-HTSSOP -40 to 105 Product overview: TAS5760MTDAPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MTDAPRQ1 can be used for catalog matching and distributor lookup.
IC AMP D MON/STER 55.2W 32HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers TAS5760M-Q1 2x25-W Digital Input Closed-Loop Automotive Class-D Audio Amplifier 32-HTSSOP -40 to 105
IC AMP D MON/STER 55.2W 32HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-TAS5760MTDAPRQ1DKR-ND | 970326-TAS5760MTDAPRQ1 | 742-TAS5760MTDAPRQ1 | TAS5760MTDAPRQ1 | TAS5760MTDAPRQ1 | TAS5760MTDAPRQ1 | TAS5760MTDAPRQ1 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Automotive HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3 to 3.63 volts | 3 to 3.63 volts | 3 to ? volts | 26.4 to 3 volts | 3 to 3.63 volts | ||
| Output Power | 55.2 watts | 55.2 watts | 55.2 watts | 55.2 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D | Class D |