Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 26.4V 48-HTSSOP -25 to 85
55-W stereo, 114-W mono, 4.5- to 26.4-V, digital input Class-D audio amplifier w/ integrated HP 48-HTSSOP -25 to 85 Product overview: TAS5760MDDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDDCAR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
Audio Amplifiers Closed Loop I2S Input Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TAS5760MDDCAR | 742-TAS5760MDDCAR | 296-40570-2-ND | TAS5760MDDCAR | TAS5760MDDCAR | TAS5760MDDCAR | TAS5760MDDCAR | TAS5760MDDCAR |
| Product Name | TAS5760MD Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 26.4V | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | Tape and Reel | "48-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | Surface Mount | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 26.4 volts | 2.8 to 3.63 volts | 3 to 3.6 volts | 26.4 to 2.8 volts |