Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 26.4V 48-HTSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1105512-TAS5760MDDCA
Packaging: Tube/Rail
Type: Class D
Features: Depop
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5760MDDCAR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
55-W stereo, 114-W mono, 4.5- to 26.4-V, digital input Class-D audio amplifier w/ integrated HP 48-HTSSOP -25 to 85 Product overview: TAS5760MDDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDDCA can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers Closed Loop I2S Input Amp
IC AMP D MON/STER 55.2W 48HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5760MDDCA | 1105512-TAS5760MDDCA | 296-36487-5-ND | 742-TAS5760MDDCA | TAS5760MDDCA | TAS5760MDDCA | TAS5760MDDCA | TAS5760MDDCA | TAS5760MDDCA |
| Product Name | TAS5760MD Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 26.4V | Linear - Linear - Amplifiers - Audio - TAS5760MDDCA | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 48-HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Rail/Tube | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 2.8 to 3.63 volts | 4.5 to 26.4 volts | 3 to 3.6 volts | 26.4 to 2.8 volts | ||||
| Output Power | 55.2 watts | 55.2 watts | 55.2 watts | 55.2 watts |