Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 48-HTSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1105511-TAS5760MDCAR
Packaging: Reel - TR
Type: Class D
Features: Depop
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
55-W stereo, 114-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5760MDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDCAR can be used for catalog matching and distributor lookup.
IC AMP D MON/STER 55.2W 48HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
IC AMP D MON/STER 55.2W 48HTSSOP
Audio Amplifiers ClosedLoop I2S Input Amp w/ Pwr Limiter
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5760MDCAR | 1105511-TAS5760MDCAR | 296-40569-2-ND | 742-TAS5760MDCAR | TAS5760MDCAR | TAS5760MDCAR | TAS5760MDCAR | TAS5760MDCAR | TAS5760MDCAR |
| Product Name | TAS5760M Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V | Linear - Linear - Amplifiers - Audio - TAS5760MDCAR | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 48-HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Tape and Reel | 48-PowerTFSOP (0.240, 6.10mm Width) | Surface Mount | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 2.8 to 3.63 volts | 26.4 to 2.8 volts | 3 to 3.6 volts | |||||
| Output Power | 55.2 watts | 55.2 watts | 55.2 watts | 55.2 watts |