Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 48-HTSSOP -25 to 85
55-W stereo, 114-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5760MDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDCA can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers ClosedLoop I2S Input Amp w/ Pwr Limiter
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP D MON/STER 55.2W 32HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5760MDCA | 742-TAS5760MDCA | 296-36485-5-ND | TAS5760MDCA | TAS5760MDCA | TAS5760MDCA |
| Product Name | TAS5760M Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | HTSSOP | Rail/Tube | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 24 volts | 2.8 to 3.63 volts | 3 to 3.6 volts | 26.4 to 2.8 volts |