The TAS5760LD is a closed-loop I2S input Class-D amplifier designed for audio applications, featuring an integrated DirectPath,Ñ¢ headphone amplifier and line driver. It supports a single stereo I¬=S input and can operate in both stereo bridge-tied load (BTL) and mono parallel bridge-tied load (PBTL) configurations. The device is capable of handling sample rates of 32, 44.1, 48, 88.2, and 96 kHz, with a power supply voltage range from 4.5 to 15 VDC, and a maximum PVDD of 16.5 V. Key operational features include selectable hardware or software control, an integrated digital output clipper, and a programmable I²C address. The amplifier architecture provides adjustable switching frequency and includes robust protection features such as overcurrent, overtemperature, and short-circuit protection. Audio performance metrics at a supply voltage of 12 V and an 8 Ω load indicate an idle channel noise of 65 µVrms, total harmonic distortion plus noise (THD+N) of 0.09% at 1 W, and a signal-to-noise ratio (SNR) of 100 dB A-weighted. The TAS5760LD is packaged in a 48-pin HTSSOP, making it suitable for applications in LCD/LED TVs, sound bars, docking stations, and general-purpose audio equipment. Its thermal performance is enhanced for operation in elevated ambient temperatures, making it a viable choice for modern consumer electronics.
Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 16.5V 48-HTSSOP -25 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers Closed Loop I2S In Amp w/ Pwr Limiter
IC AMP CLSS D MONO/STER 48HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5760LDDCA | TAS5760LDDCA-ND | TAS5760LDDCA | TAS5760LDDCA | TAS5760LDDCA |
| Product Name | TAS5760LD Closed Loop I2S Input Amplifier with Power Limiter and Integrated Headphone, PVDDmax of 16.5V | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||
| Package Type | HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | |
| Supply Voltage (VS) | 2.8 to 3.63 volts | 16.5 to 2.8 volts | 3 to 3.6 volts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |