Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V 48-HTSSOP -25 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
21-W stereo, 42-W mono, 4.5- to 16.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5760LDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760LDCAR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLSS D MONO/STER 48HTSSOP
Audio Amplifiers Closed Loop I2S Input Amp
IC AMP CLSS D MONO/STER 48HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5760LDCAR | 296-40566-2-ND | 742-TAS5760LDCAR | TAS5760LDCAR | TAS5760LDCAR | TAS5760LDCAR | TAS5760LDCAR |
| Product Name | TAS5760L Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Tape and Reel | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | ||
| Supply Voltage (VS) | 2.8 to 3.63 volts | 4.5 to 16.5 volts | 3 to 3.6 volts | 16.5 to 2.8 volts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |