Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V 32-HTSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 899069-TAS5760LDAPR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5760
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51623-1, 296-51623-2, TAS5760LDAPR-ND, 296-51623-6
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
21W Stereo Class-D Audio Amp IC, 4.5-16.5V, HTSSOP Product overview: TAS5760LDAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21W, 16.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 21W, 16.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760LDAPR can be used for catalog matching and distributor lookup.
IC AMP CLSS D MONO/STER 32HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLSS D MONO/STER 32HTSSOP
Audio Amplifiers Closed Loop I2S Input Amp
IC AMP CLSS D MONO/STER 32HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5760LDAPR | 899069-TAS5760LDAPR | 296-51623-1-ND | 742-TAS5760LDAPR | TAS5760LDAPR | TAS5760LDAPR | TAS5760LDAPR | TAS5760LDAPR | TAS5760LDAPR |
| Product Name | TAS5760L Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V | Linear - Linear - Amplifiers - Audio - TAS5760LDAPR | Audio Amplifiers | 21W 16.5V HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 32-HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |