Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V 32-HTSSOP -25 to 85
Audio Amp Speaker 1-CH Mono/2-CH Stereo 30W Class-D 32-Pin HTSSOP EP Tube Product overview: TAS5760LDAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760LDAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796346-TAS5760LDAP
Packaging: Tube
Type: Class D
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Depop
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: TAS5760L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-HTSSOP
Alternative Parts (Cross-Reference): AD1994ACPZRL; AD1992ACPZRL; AD1990ACPZRL7; AD1990ACPZ;
Introduction Date: July 27, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLSS D MONO/STER 32HTSSOP
Audio Amplifiers Closed Loop I2S Input Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5760LDAP | 742-TAS5760LDAP | 796346-TAS5760LDAP | 296-36484-5-ND | TAS5760LDAP | TAS5760LDAP | TAS5760LDAP |
| Product Name | TAS5760L Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V | 30W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5760LDAP | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | Rail/Tube | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 3 to 3.6 volts | 2.8 to 3.63 volts | 3 to 3.6 volts | 16.5 to 2.8 volts |