Digital Input, Closed-Loop Class-D Amplifier with HybridFlow Processing and BD Modulation 48-HTSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 936117-TAS5756MDCA
Series: PurePath™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: TAS5756
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TAS5756MDCA-ND, 296-46543-5
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
30-W stereo, 40-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5756MDCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5756MDCA can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 56W 48HTSSOP
IC AMP D MONO/STER 56W 48HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers Dgtl Input CloseLoop Class-D Amp
IC AMP D MONO/STER 56W 48HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5756MDCA | 936117-TAS5756MDCA | 296-46543-5-ND | 742-TAS5756MDCA | TAS5756MDCA | TAS5756MDCA | TAS5756MDCA | TAS5756MDCA | TAS5756MDCA |
| Product Name | TAS5756M Digital Input, Closed-Loop Class-D Amplifier with HybridFlow Processing and BD Modulation | Linear - Linear - Amplifiers - Audio - TAS5756MDCA | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 48-HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Rail/Tube | Surface Mount | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |