Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
PROTOTYPE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5756MDCA-P | TAS5756MDCA-P |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.9 to 3.63 volts | 26.4 to 2.9 volts |
| Output Power | 56 watts | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |