50-W stereo, 100-W mono, 8- to 26.4-V, digital input open loop Class-D audio amplifier w/ 2.1 mode 56-HTSSOP 0 to 125 Product overview: TAS5755MDFDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5755MDFDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 812563-TAS5755MDFDR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Supplier Device Package: 56-HTSSOP
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLSS D MONO/STER 56HTSSOP
IC AMP CLSS D MONO/STER 56HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifiers 2x50W(2x19W + 1x50W) Digital Input Class-D Audio Amplifier with Processing and 2.1 Mode Support 56-HTSSOP 0 to 125
IC AMP CLSS D MONO/STER 56HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5755MDFDR | 812563-TAS5755MDFDR | 296-51622-2-ND | TAS5755MDFDR | TAS5755MDFDR | TAS5755MDFDR | TAS5755MDFDR | TAS5755MDFDR |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5755MDFDR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 3 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Features | Thermal Shutdown Protection |