50-W stereo, 100-W mono, 8- to 26.4-V, digital input open loop Class-D audio amplifier w/ 2.1 mode 56-HTSSOP 0 to 125 Product overview: TAS5755MDFD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5755MDFD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899068-TAS5755MDFD
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
Package: 56-PowerTSSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TAS5755
Categories: Integrated Circuits (ICs)
Case / Package: 56-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47576, TAS5755MDFD-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLSS D MONO/STER 56HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 56-HTSSOP
Audio Amplifiers 2x50W(2x19W + 1x50W) Digital Input Class-D Audio Amplifier with Processing and 2.1 Mode Support 56-HTSSOP 0 to 125
IC AMP CLSS D MONO/STER 56HTSSOP
AUDIO POWER AMPLIFIER, CLASS D, HTSSOP; Output Power:50W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:HTSSOP; No. of Pins:56Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5755MDFD | 899068-TAS5755MDFD | 296-47576-ND | TAS5755MDFD | TAS5755MDFD | TAS5755MDFD | TAS5755MDFD | 26AJ9783 |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5755MDFD | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier, Class D, Htssop; Output Power Texas Instruments |
| Supply Voltage (VS) | 3 to ? volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Operation Class | Class D | Class D | Class D | Class D | ||||
| Package Type | SSOP; SOP; TSSOP; 56-HTSSOP | "56-PowerTSSOP (0.240"", 6.10mm Width)" | 56-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 56-PowerTSSOP (0.240\", 6.10mm Width) | ||||
| Features | Thermal Shutdown Protection |