Manufacturer: Texas Instruments
Win Source Part Number: 796344-TAS5754MDCAEV
Series: PurePath
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 26.4 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5754M
Max Output Power x Channels @ Load: 60W x 1 @ 4 Ohm; 40W x 2 @ 4 Ohm
Family Name: TAS5754M
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796344-TAS5754MDCAEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5754MDCAEVM |
| Supply Voltage (VS) | 4.5 to 26.4 volts |