Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers TAS5753MDEVM

Description
Win Source Part Number: 1098013-TAS5753MDEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 3-Channel Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5753MD Board Type: Fully Populated Voltage - Supply: 8V ~ 26.4V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44449 Base Product Number: TAS5753 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1098013-TAS5753MDEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 3-Channel Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5753MD Board Type: Fully Populated Voltage - Supply: 8V ~ 26.4V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44449 Base Product Number: TAS5753 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1098013-TAS5753MDEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1098013-TAS5753MDEVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1098013-TAS5753MDEVM
Win Source Part Number: 1098013-TAS5753MDEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 3-Channel Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5753MD Board Type: Fully Populated Voltage - Supply: 8V ~ 26.4V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44449 Base Product Number: TAS5753 RoHS Status: Not applicable

Win Source Part Number: 1098013-TAS5753MDEVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 3-Channel
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5753MD
Board Type: Fully Populated
Voltage - Supply: 8V ~ 26.4V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-44449
Base Product Number: TAS5753
RoHS Status: Not applicable

Buy Now Datasheet
Audio Amplifier Evaluation Boards - 296-44449-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
296-44449-ND
Audio Amplifier Evaluation Boards 296-44449-ND
TAS5753MD - 3-Channel Output Class D Audio Amplifier Evaluation Board

TAS5753MD - 3-Channel Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio IC Development Tools
TAS5753MDEVM
Audio IC Development Tools TAS5753MDEVM
Audio IC Development Tools TAS5753MDEVM

Audio IC Development Tools TAS5753MDEVM

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
TAS5753MDEVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards TAS5753MDEVM
EVAL BOARD FOR TAS5753MD

EVAL BOARD FOR TAS5753MD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1098013-TAS5753MDEVM 296-44449-ND TAS5753MDEVM TAS5753MDEVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details
TB, HSWA, DG983-1, 50 OHM - TB-347 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details