Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers Stereo 20-W, 8V-16.5V Open-Loop Digital Input Audio Power Amplifier with EQ and 3-Band AGL: TAS5733L 48-HTSSOP 0 to 85
IC AMP CLASS D STER 10W 48HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-44106-5-ND | TAS5733LDCA | TAS5733LDCA | TAS5733LDCA | TAS5733LDCA |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |